EN
  • EN
  • DE

SFSD-36-28-G-60.00-S

Part No SFSD-36-28-G-60.00-S
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 72
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 5.00' (1.52m)
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-36
Standard Package 250
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311568-SFSD-36-28-G-60.00-S
Ultra Librarian 3D Model Ultra Librarian SFSD-36-28-G-60.00-S CAD Model

Description

The SFSD-36-28-G-60.00-S is a Samtec Inc. cable assembly designed for high-density interconnect applications. As part of the SFSD series, it emphasizes fine-pitch and reliable connectivity. This specific model features a 36x28 (1008-pin) socket configuration and a cable length of 60.00 inches, with a single-ended ('S') design. The 'G' likely refers to the specific cable type or gauge. These assemblies are well-suited for board-to-board connections where a high pin count is necessary, and reliable signal transmission is critical over a significant length.

Applications

  • High-performance computing systems
  • Advanced telecommunications equipment
  • Data center applications
  • Industrial automation and control systems
  • Medical imaging equipment

Features

  • High-density 36x28 (1008-pin) socket configuration
  • Compact 0.050" (1.27 mm) pitch for space-saving design
  • 60.00-inch cable length provides extended reach
  • Durable cable construction for long-lasting performance
  • Polarization to prevent mis-mating
  • High-quality materials for optimal electrical performance

Benefits

  • Offers a highly reliable board-to-board connection with high pin count
  • Maximizes board space utilization due to its compact design
  • Ensures high signal integrity for accurate data transmission over extended lengths
  • Simplifies assembly
  • Provides long-term cost savings due to durability
  • Facilitates efficient data transfer in demanding environments

Additional Details

This Samtec cable assembly is meticulously engineered to deliver a secure and high-performance connection across its length. The connectors are typically gold-plated, ensuring excellent conductivity and resistance to corrosion. The cable is carefully shielded to minimize signal loss and interference, maintaining signal integrity over the 60-inch length. The precise manufacturing process guarantees consistent electrical and mechanical characteristics. The single-ended ('S') design simplifies integration in certain applications. Designed to meet industry standards for signal integrity and reliability, this assembly is suitable for demanding applications requiring high pin counts and reliable performance over distance.

You May Also Be Interested in

Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
Samtec Inc.
.165\
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess