EN
  • EN
  • DE

SSW-107-01-T-D

Part No SSW-107-01-T-D
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSW
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 14
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Black
Insulation Height 0.335" (8.51mm)
Contact Length - Post 0.104" (2.64mm)
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating (Amps) 4.7A per Contact
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SSW-107
Other Names SAM1212-07
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1288486-SSW-107-01-T-D
Ultra Librarian 3D Model Ultra Librarian SSW-107-01-T-D CAD Model

Description

The SSW-107-01-T-D is a Samtec Inc. socket strip connector, part of their SSW series, known for its reliability and versatility in board-to-board connections. It is designed for through-hole mounting on printed circuit boards (PCBs), providing a secure and robust connection point.

Applications

  • Board-to-board connections: Used to connect two PCBs together in a variety of electronic devices.
  • Data and signal transmission: Suitable for transmitting data and signals between different sections of a circuit.
  • Prototyping: Useful in prototyping environments for quick and easy connection and disconnection.
  • Industrial control systems: Integrated into industrial control equipment for reliable communication between boards.
  • Telecommunications equipment: Employed in telecommunications applications for signal routing and interconnectivity.

Features

  • Number of Positions: 14 (7 per row, double row configuration)
  • Pitch: 0.100" (2.54 mm) pitch which allows for standard spacing on PCBs.
  • Mounting Type: Through-hole mounting ensures a strong and stable connection to the PCB.
  • Row Spacing: 0.100" (2.54 mm) standard spacing between rows.
  • Body Orientation: Straight orientation for vertical board stacking or parallel board connections.
  • Insulator Material: Black Liquid Crystal Polymer (LCP) insulator, offering excellent high-temperature performance and chemical resistance.
  • Contact Material: Phosphor Bronze contacts provide good conductivity and durability.
  • Plating: Gold plating on the contacts ensures reliable electrical performance and corrosion resistance.

Benefits

  • Reliable Connection: Gold-plated contacts ensure a stable and dependable electrical connection, minimizing signal loss.
  • Durable Construction: LCP insulator and Phosphor Bronze contacts provide excellent durability, ensuring a long service life.
  • Easy Installation: Through-hole mounting simplifies the installation process, particularly for prototyping and small production runs.
  • Versatile Application: Suitable for a wide range of board-to-board connection needs, from prototyping to production.
  • High-Temperature Performance: LCP insulator material offers excellent performance in high-temperature environments.

The SSW-107-01-T-D socket strip connector is a robust and versatile solution for board-to-board connectivity, offering reliable performance in a variety of applications. Its durable construction and gold-plated contacts ensure long-term reliability, making it a suitable choice for demanding electronic applications.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess