EN
  • EN
  • DE

SSW-111-02-S-D-RA

Part No SSW-111-02-S-D-RA
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSW
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 22
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Insulation Color Black
Insulation Height 0.195" (4.95mm)
Contact Length - Post 0.100" (2.54mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating (Amps) 4.7A per Contact
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SSW-111
Other Names SAM1218-11
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1288559-SSW-111-02-S-D-RA
Ultra Librarian 3D Model Ultra Librarian SSW-111-02-S-D-RA CAD Model

Description

The SSW-111-02-S-D-RA is a Samtec Inc. socket strip connector from the SSW series, known for its versatile board-to-board connectivity solutions. This particular model features a right-angle orientation, making it suitable for applications where vertical stacking or perpendicular board connections are required. The connector is designed for through-hole mounting, ensuring a secure and reliable connection to the PCB.

Applications

  • Right-Angle Board Connections: Used to connect PCBs at a 90-degree angle, optimizing space utilization within electronic devices.
  • Vertical Board Stacking: Enables the vertical stacking of PCBs in compact electronic systems.
  • Signal Routing: Used for routing signals efficiently in tight spaces.
  • Prototyping: Suitable for prototyping circuits and testing designs with space constraints.
  • Industrial Equipment: Integrated into industrial equipment requiring robust and space-saving board connections.

Features

  • Number of Positions: 22 (11 per row, double row).
  • Pitch: 0.100" (2.54 mm) standard spacing for compatibility with common PCB layouts.
  • Mounting Type: Through-hole mounting provides a strong mechanical connection to the PCB.
  • Row Spacing: 0.100" (2.54 mm) standard row spacing simplifies integration.
  • Body Orientation: Right-angle, allowing for perpendicular board connections.
  • Insulator Material: Black Liquid Crystal Polymer (LCP), known for its high-temperature resistance and chemical stability.
  • Contact Material: Phosphor Bronze for good conductivity and durability.
  • Plating: Gold plating on contacts ensures reliable electrical performance and corrosion resistance.

Benefits

  • Space-Saving Design: Right-angle orientation allows for efficient use of space within electronic devices.
  • Reliable Connection: Gold-plated contacts provide a dependable electrical connection, minimizing signal loss and ensuring long-term stability.
  • Robust Construction: LCP insulator and Phosphor Bronze contacts provide excellent durability, ensuring a long service life in demanding applications.
  • Easy Installation: Through-hole mounting facilitates easy and secure installation onto the PCB.
  • Versatile Application: Suitable for a wide range of applications requiring right-angle board-to-board connections.

The SSW-111-02-S-D-RA socket strip connector from Samtec provides a space-saving and reliable solution for right-angle board-to-board connectivity. Its robust construction, gold-plated contacts, and right-angle orientation make it a suitable choice for applications where space is limited and reliable performance is essential.

You May Also Be Interested in

Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess