EN
  • EN
  • DE

SSW-123-02-G-D-RA

Part No SSW-123-02-G-D-RA
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSW
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 46
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 20.0µin (0.51µm)
Insulation Color Black
Insulation Height 0.195" (4.95mm)
Contact Length - Post 0.100" (2.54mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Current Rating (Amps) 4.7A per Contact
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Contact Finish Thickness - Post 3.00µin (0.076µm)
Base Product Number SSW-123
Other Names SAM1215-23
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1288706-SSW-123-02-G-D-RA
Ultra Librarian 3D Model Ultra Librarian SSW-123-02-G-D-RA CAD Model

Description

The SSW-123-02-G-D-RA is a socket strip connector manufactured by Samtec Inc., belonging to their SSW series of board-to-board interconnect solutions. This particular model features a right-angle body orientation and a double-row configuration, making it well-suited for applications requiring a high density of connections in a limited space, often found in compact electronic devices.

Applications

  • Right-Angle Board Connections: Specifically designed for connecting PCBs at a 90-degree angle, allowing for space-efficient designs.
  • High-Density Interconnect: Provides a large number of connection points in a small area, ideal for dense electronic assemblies.
  • Vertical Board Stacking: Enables vertical stacking of PCBs in confined spaces.
  • Signal Routing: Facilitates efficient signal routing in compact electronic systems.
  • Embedded Systems: Commonly used in embedded systems where space is a premium.

Features

  • Number of Positions: 46 (23 per row, double row configuration) offering a high number of connection points.
  • Pitch: 0.100" (2.54 mm) pitch ensuring compatibility with standard PCB grid patterns.
  • Mounting Type: Through-hole mounting providing a robust and reliable connection to the PCB.
  • Row Spacing: 0.100" (2.54 mm) standard row spacing for easy integration.
  • Body Orientation: Right-angle for space-saving board connections.
  • Insulator Material: Black Liquid Crystal Polymer (LCP) providing excellent high-temperature performance and chemical resistance.
  • Contact Material: Phosphor Bronze contacts providing good conductivity and durability.
  • Plating: Gold plating on the contacts ensuring reliable electrical performance and corrosion resistance.

Benefits

  • Space-Saving Design: Right-angle configuration allows for efficient use of space, particularly where vertical stacking is needed.
  • High Connection Density: Double-row configuration maximizes the number of connections in a small footprint.
  • Reliable Connection: Gold-plated contacts ensure a stable and dependable electrical connection, minimizing signal loss.
  • Durable Construction: LCP insulator and Phosphor Bronze contacts provide excellent durability and a long service life.
  • Easy Installation: Through-hole mounting simplifies the installation process.

The SSW-123-02-G-D-RA socket strip connector is a high-density, space-saving solution for board-to-board connectivity needs. Its combination of right-angle orientation, double-row configuration, gold-plated contacts, and robust materials makes it ideal for demanding applications in compact electronic devices.

You May Also Be Interested in

Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess