EN
  • EN
  • DE

LM4040CIZ-4.1/NOPB

Part No LM4040CIZ-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V TO92-3 / V-Ref Precision 4.096V 15mA 3-Pin TO-92 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 73μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 779130-LM4040CIZ-4.1/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4040CIZ-4.1/NOPB CAD Model

Description

Product Overview: LM4040CIZ-4.1/NOPB

The LM4040CIZ-4.1/NOPB is a precision micropower shunt voltage reference from Texas Instruments, renowned for its high accuracy and stability. This voltage reference is an essential component in a wide range of applications, including data conversion, power supplies, and battery-operated devices, where precise voltage calibration is critical for performance.

Key Features:

  • Voltage: The device provides a fixed 4.1V output, which is ideal for 5V systems that require a stable reference voltage.
  • Accuracy: It features an impressive accuracy level, ensuring reliable and consistent performance in various applications.
  • Temperature Coefficient: The LM4040CIZ-4.1/NOPB boasts a low temperature coefficient, making it suitable for temperature-sensitive applications.
  • Power Supply: It is designed to operate from a wide range of supply voltages, providing flexibility in system design.
  • Package: The device comes in a TO-92 package, which is widely used for through-hole mounting, making it easy to integrate into various circuit designs.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is compliant with RoHS (Restriction of Hazardous Substances) standards, making it suitable for use in environmentally sensitive applications.

Applications:

The LM4040CIZ-4.1/NOPB is versatile and can be used in multiple industries and applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Power supply monitoring
  • Instrumentation

Conclusion:

In conclusion, the LM4040CIZ-4.1/NOPB from Texas Instruments is a reliable and precise voltage reference that offers excellent performance for a wide array of electronic applications. Its high accuracy, low temperature coefficient, and compliance with environmental standards make it a top choice for designers and engineers looking to ensure the stability and integrity of their systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess