EN
  • EN
  • DE

MM54C175J/883B

Part No MM54C175J/883B
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020950-MM54C175J/883B
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM54C175J/883B CAD Model

Description

The MM54C175J/883B is a high-reliability Quad D Flip-Flop manufactured by National Semiconductor (now part of Texas Instruments). This device is designed for demanding applications requiring high performance and robust operation, often found in military and aerospace environments.

Applications

  • Military systems: Used in various military applications requiring high reliability and performance.
  • Aerospace systems: Found in aerospace equipment where robust operation is critical.
  • High-reliability data processing: Employed in systems requiring highly reliable data storage and transfer.
  • Test equipment: Used in sophisticated test and measurement equipment.
  • Industrial control: Implemented in industrial control systems with stringent reliability requirements.

Features

  • Quad D Flip-Flop: Contains four independent D flip-flops in a single package.
  • High-reliability: Manufactured to meet stringent military specifications (883B).
  • Synchronous operation: Data is transferred on the rising edge of the clock.
  • TTL compatibility: Compatible with standard TTL logic levels.
  • Wide operating voltage range: Operates over a wide range of supply voltages.
  • High noise immunity: Provides reliable operation in noisy environments.

Benefits

  • High reliability: Ensures reliable operation in demanding environments.
  • Versatile logic function: Provides a versatile building block for digital circuits.
  • Simplified system design: Integrates four flip-flops into a single package, reducing component count.
  • Easy integration: TTL compatibility simplifies integration into existing systems.
  • Robust performance: Operates reliably under a wide range of conditions.

Additional Details

The MM54C175J/883B is typically packaged in a ceramic DIP package. It operates over a wide temperature range (typically -55°C to +125°C). Consult the datasheet for detailed specifications, including electrical characteristics, timing diagrams, and military standard compliance information.

You May Also Be Interested in

Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess