EN
  • EN
  • DE
  • IT

TCSD-08-D-05.65-01-N

Part No TCSD-08-D-05.65-01-N
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Description 2MM DOUBLE ROW FEMALE IDC ASSEMB  /  16 Position Cable Assembly Rectangular Socket to Socket 0.471' (143.51mm, 5.65")
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ TCSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 16
Number of Rows 2
Pitch - Connector 0.079" (2.00mm)
Pitch - Cable 0.039" (1.00mm)
Length 0.471' (143.51mm, 5.65")
Features Polarizing Key
Color Gray, Ribbon
Shielding Unshielded
Cable Termination IDC
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number TCSD-08
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Standard Package 1
Win Source Part Number 1091970-TCSD-08-D-05.65-01-N
Ultra Librarian 3D Model Ultra Librarian TCSD-08-D-05.65-01-N CAD Model

Description

The TCSD-08-D-05.65-01-N is a high-quality, double-row, surface mount terminal strip manufactured by Samtec Inc. Part of the TCSD series, this connector is designed for board-to-board connections, offering a reliable and space-saving solution for various electronic applications.

Applications:

  • Board-to-board connections: Used to reliably connect PCBs in a variety of electronic devices.
  • Datacom and telecom equipment: Suitable for high-speed data transmission applications.
  • Industrial controls: Used in connecting control boards and interface modules.
  • Medical devices: Employed in medical diagnostic and monitoring equipment.
  • Test and measurement equipment: Utilized in signal routing and connection in testing apparatus.

Features:

  • Double-row configuration: Provides higher density and efficient use of PCB space.
  • Surface mount design: Enables automated assembly and reflow soldering.
  • 0.8mm pitch: Allows for compact and high-density connections.
  • High-temperature plastic insulator: Ensures durability and reliability in harsh environments.
  • Gold-plated contacts: Offers excellent conductivity and resistance to corrosion.

Benefits:

  • Reliable Connection: Gold-plated contacts ensure stable and low-resistance connections, reducing signal loss and improving overall system performance.
  • Space-Saving Design: The compact 0.8mm pitch and surface mount design minimizes PCB footprint, enabling smaller and more densely populated boards.
  • Easy Assembly: Surface mount design allows for automated pick-and-place and reflow soldering, simplifying manufacturing processes and reducing assembly time.
  • Durable and Robust: High-temperature plastic insulator and robust construction ensure long-term reliability and performance in demanding applications.
  • Versatile Applications: Suitable for a wide range of applications, providing a flexible and cost-effective connectivity solution.

Additional Details:

The TCSD-08-D-05.65-01-N terminal strip features a specific height (05.65) and is designed for automated assembly processes. The '01' likely indicates a specific plating or termination style, and the 'N' could indicate specific packaging or other manufacturing options. The component is RoHS compliant, ensuring it meets environmental standards by being free from hazardous substances. Its high-density design caters to applications where space is at a premium while still providing a robust and reliable connection solution. Samtec Inc. is known for producing high-quality interconnect solutions, making this terminal strip a dependable choice for numerous applications requiring compact and reliable board-to-board connectivity.

You May Also Be Interested in

TE Connectivity
POWER ENTRY MOD M SER 8.5" LEADS
Need more? Email Us
Samtec Inc.
INSULATION DISPLACEMENT SOCKET C
Lowest to $4.6351
Harwin Inc.
1.25MM F/L 50POS 26AWG 150MM
Need more? Email Us
Samtec Inc.
INSULATION DISPLACEMENT TERMINAL
Need more? Email Us
Samtec Inc.
INSULATION DISPLACEMENT TERMINAL
Need more? Email Us
Adafruit Industries LLC
JST SH 4-PIN CABLE - QWIIC COMPA
Need more? Email Us
Harwin Inc.
1.25MM M/L 50POS 28AWG 150MM
Need more? Email Us
Samtec Inc.
INSULATION DISPLACEMENT SOCKET C
Need more? Email Us
Samtec Inc.
INSULATION DISPLACEMENT SOCKET C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess