EN
  • EN
  • DE

G125-FC15005L0-0150L

Part No G125-FC15005L0-0150L
Manufacturer Harwin Inc.
Catalog Rectangular Cable Assemblies
Description 1.25MM F/L 50POS 26AWG 150MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Harwin Inc.
Series Gecko G125
Package Bag
Product Status Active
Connector Type Socket to Individual Wire Leads
Number of Positions 50
Number of Rows 2
Pitch - Connector 0.049" (1.25mm)
Length 0.492' (150.00mm, 5.91")
Features Latch Holder, Polarizing Key
Color White, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Base Product Number G125-FC1
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 452900-G125-FC15005L0-0150L
Ultra Librarian 3D Model Ultra Librarian G125-FC15005L0-0150L CAD Model

Description

The Gecko G125 series rectangular cable assembly is a versatile solution for various applications.

  • Positions: 50
  • Color Coding: Individual White
  • Connector Type: Socket to Individual Wire Leads
  • Termination: Crimp
  • Package Quantity: 10 pieces
  • Manufacturer: Harwin Inc.
  • REACH Compliance: Unaffected
  • Pitch: 0.049" (1.25mm)

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess