EN
  • EN
  • DE

FX15SC-51S-0.5SV

Part No FX15SC-51S-0.5SV
Manufacturer Hirose Electric Co Ltd
Catalog Circular Connectors - Housings
Description CONN MULTI-PURP RCPT 51P SLD SMD / 51 Position Multi-Purpose Receptacle Connector Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr Hirose Electric Co Ltd
Series FX15
Package Tape & Reel
Connector Style Receptacle
Connector Type Multi-Purpose
Number of Positions 51
Mounting SMD (SMT)
Termination Solder
Features Shielded
Contact Finish Gold
Base Product Number FX15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names *FX15SC-51S-0.5SV-ND,-FX15SC-51S-0.5SVDKR,-FX15SC-51S-0.5SV,H124665CT,*FX15SC-51S-0.5SV,-FX15SC-51S-0.5SVCT,*FX15SC-51S-0.5SVDKR-ND,*FX15SC-51S-0.5SVCT-ND,FX15SC-51S-0.5SV-ND,H124665TR,H124665DKR,575-2204-5-00,-FX15SC-51S-0.5SV-ND
Standard Package 1,000
Win Source Part Number 1168584-FX15SC-51S-0.5SV
Ultra Librarian 3D Model Ultra Librarian FX15SC-51S-0.5SV CAD Model

Description

The 1168584-FX15SC-51S-0.5SV is a multi-purpose shielded connector manufactured by Hirose Electric Co Ltd.

  • Series: FX15
  • Product Category: Pluggable Connectors
  • Number of Positions: 51
  • Mounting Style: SMD (SMT)
  • Contact Finish: Gold
  • Packaging: Tape and Reel

You May Also Be Interested in

TE Connectivity
INL REC ASM
Need more? Email Us
TE Connectivity
CONN RCP HSG FMALE 14POS INLINE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN PLUG HSNG MALE 6POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE
Need more? Email Us
Phoenix Contact
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Need more? Email Us
Milnec
38999 SERIES III RECEPTACLE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 16POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 5POS INLINE
Lowest to $2.2523
JAE Electronics
CONN PLG HSG FMAL 10PS INLINE RA
Lowest to $49.8485

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7941 $52.7351
26+ $3.9337 $102.2762
40+ $3.8107 $152.4280
55+ $3.6878 $202.8290
71+ $3.5649 $253.1079
94+ $3.1961 $300.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess