EN
  • EN
  • DE
  • IT

FFSD-05-D-03.00-01-N

Part No FFSD-05-D-03.00-01-N
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Description CABLE ASSEM .05" 10POS 3" / Cable Assembly 0.076m 30AWG 1.27mm 10 to 10 POS IDC Connector to IDC Connector F-F TIGER EYE™ Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Samtec Inc.
Series Tiger Eye FFSD
Connector Type Socket to Socket
Number of Positions 10
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Pitch - Cable 0.025" (0.64mm)
Length 0.250' (76.20mm, 3.00")
Features Polarizing Tab
Color Gray, Ribbon
Shielding Unshielded
Cable Termination IDC
Contact Finish Gold
Contact Finish Thickness 10μin (0.25μm)
Win Source Part Number 774526-FFSD-05-D-03.00-01-N
Popularity Medium
Supply and Demand Status Limited
Family Name FFSD
Introduction Date October 08, 2003
ECCN EAR99
Country of Origin China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian FFSD-05-D-03.00-01-N CAD Model

Description

The Samtec Inc. Tiger Eye FFSD series connector is a gray, ribbon-colored socket to socket connector with a polarizing tab. It has a pitch of 0.050" for connector and 0.025" for cable.

  • Connector Length: 0.250'
  • Rows: Two
  • Positions: 10
  • Shielded: Yes
  • Contact Finish: Gold
  • Contact Finish Thickness: 10μin
  • ECCN: EAR99
  • Halogen-Free: Yes
  • Popularity: Medium
  • Manufactured in: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, and Vietnam
  • Series: Tiger Eye FFSD
  • Suitable for: Cable Assemblies

You May Also Be Interested in

Molex, LLC
NANO-FIT 6CIRCUIT 150MM / Cable Assembly AC Power 1m Nano-Fit to Nano-Fit 4 to 4 POS F-F Crimp-Crimp 20AWG
Lowest to $59.5004
TE Connectivity
IDC CABLE - ASS24B/AE24M/APR24B
Need more? Email Us
Assmann WSW Components
CONNECTOR IVS DATA
Lowest to $127.2980
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
Samtec Inc.
CABLE ASSY SOCKET 30POS 28AWG
Lowest to $11.2478
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $16.4597
Molex, LLC
ULTRAFIT 2 CIRCUIT BLACK 150MM
Lowest to $31.6855
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $10.6408
JST Sales America Inc.
JUMPER 02SSR-32H - 02SSR-32H 2"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess