EN
  • EN
  • DE

TW-14-06-S-T-340-089

Part No TW-14-06-S-T-340-089
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Conn Board Stacker HDR 42 POS 2mm Solder ST Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Male
Mount Through Hole
Number of Contacts 42
Number of Rows 3
Pitch 2 mm
RoHS Compliant
Termination Solder
Win Source Part Number 1096500-TW-14-06-S-T-340-089
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW-14-06-S-T-340-089 CAD Model

Description

The TW-14-06-S-T-340-089 is a terminal strip connector manufactured by Samtec Inc. The product code breaks down as follows: TW indicates a terminal strip series, 14 refers to the number of contacts, 06 likely denotes the row spacing or physical stack height of the part, S signifies single row, T indicates through-hole termination, 340 likely corresponds to the mating post length or board stacking height, and 089 is likely a specific Samtec internal control number.

Applications:

  • Board-to-board connections in electronic systems
  • Wire-to-board connections using mating connectors
  • Signal routing in data acquisition systems
  • Connecting peripherals to embedded controllers
  • Prototyping and development of electronic circuits

Features:

  • High-density contact spacing for compact designs
  • Through-hole termination for secure board mounting
  • Single-row configuration for simplified routing
  • Durable construction for reliable performance
  • Gold-plated contacts for corrosion resistance and low contact resistance

Benefits:

  • Provides a reliable and convenient method for connecting circuit boards
  • Enables flexible design options with various mating connectors
  • Reduces assembly time compared to soldering wires directly to the board
  • Improves signal integrity due to low contact resistance
  • Offers a robust connection for demanding applications

Additional Details:

The TW-14-06-S-T-340-089 is designed to mate with a compatible Samtec connector. The precise mating connector will depend on the desired configuration (e.g., vertical or horizontal mating). The housing material is typically a high-temperature thermoplastic, suitable for reflow soldering processes. The gold plating on the contacts ensures good conductivity and long-term reliability. The Samtec website provides detailed product specifications, including dimensions, electrical characteristics, and mating connector options. Care should be taken to ensure proper alignment and insertion when mating the connector to avoid damage. The through-hole pins should be securely soldered to the PCB for a stable mechanical and electrical connection.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess