EN
  • EN
  • DE

UEC5-019-1-H-D-RA-2-A

Part No UEC5-019-1-H-D-RA-2-A
Manufacturer Samtec Inc.
Catalog Pluggable Connector Assemblies
Description CONN SKT 38POS R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Receptacle
Connector Type Micro Flyover
Number of Positions 38
Mounting Type Surface Mount, Right Angle; Through Hole
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1509526-UEC5-019-1-H-D-RA-2-A
Ultra Librarian 3D Model Ultra Librarian UEC5-019-1-H-D-RA-2-A CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SFP RCPT 20POS SLD R/A SMD
Need more? Email Us
Amphenol
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Need more? Email Us
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4POS R/A SMD
Need more? Email Us
TE Connectivity
CONN XFP CAGE W/HSINK PRESS R/A
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Lowest to $25.4137
Amphenol
CONN SFP CAGE 1X4 PRESS-FIT R/A
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE 1X2 PRESS-FIT R/A
Need more? Email Us
TE Connectivity
CONN QSFP+ RCP W/CAGE 1X2 76P RA
Need more? Email Us
Amphenol
CONN SFP+ CAGE 1X2 PRESS-FIT R/A
Lowest to $4.5112

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess