EN
  • EN
  • DE

ZW-05-12-F-T-620-300

Part No ZW-05-12-F-T-620-300
Manufacturer Samtec Inc.
Catalog OEM Parts (T - Z)
Description Conn Board Stacker HDR 15 POS 15.75mm Stack Height 2.54mm Solder ST Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970674-ZW-05-12-F-T-620-300
Categories OEM Parts(T-Z)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZW-05-12-F-T-620-300 CAD Model

Description

The ZW-05-12-F-T-620-300 is a board-to-board connector manufactured by Samtec Inc. Part of the ZW series, it is designed for high-density, high-speed applications where reliable signal transmission is crucial. This connector is frequently used in various electronic systems to establish secure and efficient interconnections between printed circuit boards (PCBs).

Applications

  • Telecommunications equipment: Used in networking hardware to connect various modules.
  • Industrial automation: Enables robust connections in control systems and machinery.
  • Medical devices: Provides reliable interconnectivity in diagnostic and monitoring equipment.
  • Data centers: Facilitates high-speed data transfer between servers and storage units.
  • Consumer electronics: Found in devices like laptops, tablets, and smartphones for internal connections.

Features

  • High-Density Design: Allows for a large number of connections in a small space.
  • Surface Mount Technology (SMT): Enables automated assembly for efficient manufacturing.
  • Gold-Plated Contacts: Ensures excellent conductivity and resistance to corrosion.
  • Durable Construction: Withstands mechanical stress and environmental factors.
  • Precise Mating: Offers secure and reliable connections, minimizing signal loss.
  • Polarization: Prevents incorrect mating.

Benefits

  • Enhanced Signal Integrity: Minimizes signal degradation, ensuring reliable data transmission.
  • Space Savings: Compact design allows for efficient use of board space.
  • Cost-Effective: Automated assembly reduces manufacturing costs.
  • Long-Term Reliability: High-quality materials and construction ensure a long lifespan.
  • Simplified Assembly: SMT design streamlines the manufacturing process.
  • Improved System Performance: Reliable connections contribute to overall system stability and performance.

Additional Details

The ZW-05-12-F-T-620-300 features 5 rows, 12 contacts per row, and a pitch (pin spacing) that optimizes signal density. The "F" denotes a female connector, "T" specifies a through-hole termination style, while "620" and "300" relates to specific dimensional characteristics of the connector, such as the stack height and lead length. These board-to-board connectors are constructed with high-temperature thermoplastic insulators and gold-plated beryllium copper contacts for optimal performance and durability. They are engineered to meet stringent industry standards, ensuring compatibility and reliability in demanding applications. This particular connector can handle high mating cycles. Samtec's ZW series is known for its robust construction and dependable performance, making it a preferred choice for applications requiring secure and efficient board-to-board interconnections. The connector is also RoHS compliant, ensuring it meets environmental standards for hazardous substance control.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess