EN
  • EN
  • DE

TC7PA04FU(TE85L,F)

Part No TC7PA04FU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Inverter
RoHS Compliant
Win Source Part Number 1098464-TC7PA04FU(TE85L,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7PA04FU(TE85L,F) CAD Model

Description

The TC7PA04FU(TE85L,F) is a high-speed CMOS operational amplifier manufactured by Toshiba Semiconductor and Storage. This op-amp is designed for applications requiring a combination of high bandwidth, low noise, and low power consumption. Its key features make it suitable for various analog signal processing tasks.

Applications:

  • Audio Amplification: Used in pre-amplifiers, headphone amplifiers, and audio processing circuits to improve signal quality.
  • Active Filters: Employed in filter designs for signal conditioning, noise reduction, and frequency shaping.
  • Instrumentation Amplifiers: Utilized in data acquisition systems and sensor interfaces to amplify weak signals with high accuracy.
  • Voltage Followers: Used as buffer amplifiers to isolate circuits and provide impedance matching.
  • Signal Conditioning: Integrated into signal conditioning circuits to amplify, filter, and modify signals for measurement and control applications.

Features:

  • High Slew Rate: Provides fast response to input signal changes, ensuring accurate signal reproduction at high frequencies.
  • Low Input Bias Current: Minimizes DC errors and improves accuracy in high-impedance circuits.
  • Wide Bandwidth: Supports high-frequency signal processing, making it suitable for a variety of applications.
  • Low Noise: Ensures minimal distortion and high signal-to-noise ratio, resulting in cleaner signal amplification.
  • Single-Supply Operation: Allows for easy integration into battery-powered and portable devices.
  • CMOS Technology: Offers low power consumption and high input impedance.

Benefits:

  • Improved Signal Quality: Enhances the fidelity of amplified signals, reducing distortion and noise.
  • High Accuracy: Minimizes errors in signal processing due to low input bias current and offset voltage.
  • Versatile Application: Suitable for a wide range of analog signal processing tasks, from audio amplification to instrumentation.
  • Energy Efficiency: Low power consumption makes it ideal for battery-powered devices and energy-sensitive applications.
  • Simplified Circuit Design: Single-supply operation simplifies power supply requirements and reduces component count.

Additional Details:

The TC7PA04FU(TE85L,F) is available in a small surface-mount package (e.g., SOT-23 or similar), making it easy to integrate into compact circuit designs. The operating temperature range typically spans from -40°C to +85°C, ensuring reliable performance in various environments. It is designed to operate with a single power supply voltage, often in the range of 2.7V to 5.5V. Detailed specifications, including gain, bandwidth, noise figure, and input/output voltage ranges, can be found in the manufacturer's datasheet. The 'TE85L,F' suffix indicates specific tape and reel packaging for automated assembly processes and RoHS compliance.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess