EN
  • EN
  • DE

SDSDQAB-008G

Part No SDSDQAB-008G
Manufacturer SanDisk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SD card
Manufacturer SanDisk
Win Source Part Number 759522-SDSDQAB-008G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDSDQAB-008G CAD Model

Description

The SDSDQAB-008G is an 8GB SanDisk Ultra microSDHC UHS-I card. This memory card is designed for use in mobile devices such as smartphones, tablets, and cameras, offering a convenient and reliable way to store and transfer data.

Applications:

  • Smartphones: Expanding storage for photos, videos, music, and apps.
  • Tablets: Providing additional storage for documents, media, and games.
  • Digital Cameras: Storing high-resolution photos and videos.
  • Portable Game Consoles: Storing downloaded games and saved game data.
  • Dash Cams: Recording continuous video footage while driving.

Features:

  • 8GB Storage Capacity: Provides ample space for storing photos, videos, music, and other files.
  • microSDHC Format: Compatible with devices that support microSDHC cards.
  • UHS-I (Ultra High Speed Class I): Offers faster data transfer speeds compared to standard microSD cards.
  • Up to 80MB/s Read Speed: Allows for quick access to stored files and smooth playback of videos.
  • Waterproof, Temperature Proof, X-ray Proof, and Shockproof: Designed to withstand harsh environmental conditions.

Benefits:

  • Increased Storage Capacity: Allows users to store more photos, videos, and other files on their mobile devices.
  • Faster Data Transfer Speeds: Enables quicker file transfers and smoother playback of videos.
  • Reliable Performance: SanDisk's reputation for quality ensures reliable performance and data integrity.
  • Durable Design: Withstands harsh environmental conditions, protecting stored data from damage.
  • Easy to Use: Simply insert the card into a compatible device and start storing files.

The SDSDQAB-008G SanDisk Ultra microSDHC card is a popular choice for users who need to expand the storage capacity of their mobile devices. Its fast transfer speeds and durable design make it a reliable and convenient way to store and access important files. It supports Full HD video recording and playback, ensuring smooth and high-quality media experiences. The card is also compatible with the SanDisk Memory Zone app, which allows users to easily manage and back up their files.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3910 $52.7820
5+ $21.6542 $108.2710
8+ $20.9775 $167.8200
10+ $20.3008 $203.0080
13+ $19.6241 $255.1133
18+ $17.5940 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess