EN
  • EN
  • DE

2SC4518A

Part No 2SC4518A
Manufacturer Sanken
Catalog Transistors (BJT) - Single
Description TRANS NPN 550V 5A TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 550V
Max Vce (sat) 500mV @ 360mA, 1.8A
Collector Cut-off Current(Max) 100μA (ICBO)
Typical Gain (hFE) (Min) 10 @ 1.8A, 4V
Maximum Power Dissipation 35W
Frequency - Transition 6MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F
Win Source Part Number 053834-2SC4518A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4518A CAD Model

Description

2SC4518A Transistor

The 2SC4518A is a high-performance NPN bipolar junction transistor designed for various applications requiring efficiency and reliability. It is well-suited for amplification and switching purposes, making it a versatile component for electronic enthusiasts and professionals alike.

Features and Benefits

  • High Current Capability: The 2SC4518A offers a substantial collector current, allowing it to handle demanding circuits effectively.
  • Low Collector-Emitter Saturation Voltage: This ensures efficient power usage and minimal heat generation, optimizing performance.
  • Robust Build: Engineered to withstand high temperatures and external pressures, ensuring long life and durability in various conditions.
  • Fast Switching Speeds: Enhances the transistor’s suitability for high-frequency applications and digital circuits.

Applications and Projects

  • Power Amplifiers: Used in audio power amplifiers to boost sound signals.
  • Switching Regulators: Integral in the construction of efficient voltage regulation circuits.
  • Inverter Circuits: Ideal for use in DC to AC inverter designs.
  • Signal Processing Units: Employed in signal amplification for various communication devices.

Additional Details

This transistor is characterized by its compact size and easy-to-integrate structure, making it suitable for printed circuit boards. Its compatibility with complementary PNP transistors allows it to form efficient push-pull stages, significantly enhancing its utility in diverse circuitry.

Regardless of your project's complexity, the 2SC4518A offers reliable performance with an emphasis on stability, ensuring peace of mind for its users. Its contribution to efficiency and reliability in electronic designs has made it a popular choice among designers and hobbyists seeking dependable transistor options.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess