EN
  • EN
  • DE

SK8010A

Part No SK8010A
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 324616-SK8010A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SK8010A CAD Model

Description

The SK8010A is a power MOSFET from Sanken Electric, designed for high-efficiency switching applications. This device is engineered to deliver robust performance in demanding environments, making it suitable for a range of power electronic systems. It boasts a low on-resistance, which minimizes power losses during operation, contributing to improved overall efficiency.

Applications:

  • Switching Regulators: Used in DC-DC converters to efficiently regulate voltage levels.
  • Motor Control Circuits: Employed in controlling the speed and torque of electric motors.
  • Power Amplifiers: Integrated into audio and RF power amplifiers to boost signal strength.
  • Uninterruptible Power Supplies (UPS): Serves as a crucial component in UPS systems to provide backup power during outages.
  • Inverters: Used in solar inverters to convert DC power from solar panels to AC power for grid connection or local use.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • High Avalanche Energy: Provides robust performance under transient conditions.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • High Drain-Source Voltage (VDS): Suitable for high-voltage applications.
  • Gate-Source Voltage (VGS): +/- 30V
  • High Drain Current (ID): Capable of handling significant current loads.

Benefits:

  • Enhanced Efficiency: Reduces power consumption and heat generation, leading to lower operating costs.
  • Improved Reliability: Withstands harsh operating conditions, ensuring long-term performance.
  • Simplified Design: Facilitates easier integration into various power electronic circuits.
  • Compact Size: Enables the development of smaller and more portable devices.
  • Reduced Heat Sink Requirements: Lower power dissipation translates to less need for extensive cooling systems.

Additional Details:

The SK8010A typically comes in a through-hole package, allowing for easy mounting and soldering. Its robust design and electrical characteristics make it a preferred choice for designers seeking a reliable and efficient power MOSFET. The device's detailed specifications, including its thermal resistance and gate charge, can be found in the manufacturer's datasheet. Sanken provides comprehensive documentation to support engineers in utilizing the SK8010A effectively in their designs. It is important to consult the datasheet for specific operating conditions and limitations to ensure optimal performance and prevent damage to the device. This MOSFET is often selected for its combination of performance characteristics and cost-effectiveness in a variety of power management applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess