EN
  • EN
  • DE

STR-H3435

Part No STR-H3435
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348081-STR-H3435
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR-H3435 CAD Model

Description

The STR-H3435 is a power IC manufactured by Sanken Electric. It is designed for use in power supplies for various electronic devices. This integrated circuit incorporates a power MOSFET and control circuitry to provide a compact and efficient solution for power conversion.

Applications

  • Power supplies for LCD TVs
  • Power supplies for DVD players
  • Power supplies for set-top boxes
  • Auxiliary power supplies in industrial equipment
  • General-purpose power supplies

Features

  • Integrated power MOSFET for high efficiency
  • Built-in overcurrent protection (OCP)
  • Overvoltage protection (OVP)
  • Thermal shutdown protection (TSD)
  • Under-voltage lockout (UVLO)
  • Soft-start function to reduce stress on components during startup
  • Low standby power consumption
  • Compact package for space-saving designs

Benefits

  • High Efficiency: The integrated MOSFET design minimizes power losses, improving overall system efficiency and reducing heat generation.
  • Robust Protection: The built-in protection features safeguard the IC and the surrounding components from damage due to abnormal conditions.
  • Simplified Design: The integrated control circuitry simplifies power supply design, reducing the number of external components required.
  • Reduced Standby Power: Low standby power consumption helps to meet energy efficiency standards and reduce overall power consumption.
  • Compact Size: The compact package allows for smaller and more compact power supply designs.
  • Improved Reliability: Integrated protection functions such as OCP and OVP enhance the power supply's reliability and lifespan.

Additional Details

The STR-H3435 typically operates with an input voltage range suitable for AC-DC power supplies. It features PWM control for stable output voltage regulation. The device is designed for flyback converter topologies, a common choice in power supplies for consumer electronics. The specific switching frequency is often a key parameter in the datasheet and impacts the size of external components. Detailed electrical characteristics, thermal resistance, and package dimensions can be found in the Sanken Electric datasheet for this product.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 775 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess