EN
  • EN
  • DE

STRD1906

Part No STRD1906
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 347997-STRD1906
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRD1906 CAD Model

Description

The STRD1906 is a power IC manufactured by Sanken Electric, designed as a quasi-resonant flyback converter for AC/DC power supply applications. This IC integrates a power MOSFET and control circuitry into a single package, simplifying the design process and reducing the number of external components required.

Applications:

  • AC/DC power supplies for consumer electronics devices
  • Adapter applications for various electronic gadgets
  • Auxiliary power supplies within larger electronic systems
  • Standby power supplies ensuring minimal power consumption
  • LED lighting power supplies for efficient and stable lighting solutions

Features:

  • Integrated power MOSFET: Reduces external component count, simplifying the circuit design and minimizing board space.
  • Quasi-resonant operation: Improves efficiency and reduces electromagnetic interference (EMI) noise, enhancing overall system performance.
  • Built-in protection features: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), ensuring reliable operation and preventing damage.
  • Low standby power consumption: Meets stringent energy efficiency standards, minimizing energy waste in standby mode.
  • Frequency reduction function: Optimizes efficiency during light load operation, further reducing power consumption.
  • Soft-start function: Reduces stress on components during startup, increasing system longevity and reliability.

Benefits:

  • Simplified power supply design: The integrated MOSFET and control circuitry significantly reduce the number of external components needed, streamlining the design process.
  • High efficiency: Quasi-resonant operation and frequency reduction contribute to high efficiency, minimizing power consumption and heat generation, leading to cost savings and improved reliability.
  • Enhanced reliability: Built-in protection features safeguard the IC and other components from damage due to overcurrent, overvoltage, and overheating, extending the lifespan of the device.
  • Reduced EMI noise: Quasi-resonant operation minimizes EMI emissions, simplifying compliance with electromagnetic compatibility (EMC) regulations.
  • Compact size: The integrated package enables smaller and more compact power supply designs, suitable for applications with limited space.

Additional Details:

The STRD1906 operates using quasi-resonant switching, which minimizes switching losses and reduces EMI noise. The integrated MOSFET is designed for high-voltage and high-frequency performance. Comprehensive protection features, including cycle-by-cycle current limiting, overvoltage protection, and thermal shutdown, ensure reliable operation under various operating conditions. The operating frequency is dynamically adjusted based on the load and input voltage, optimizing efficiency. This IC is well-suited for applications requiring a compact, efficient, and reliable AC/DC power supply solution. The integration of the MOSFET and control circuitry simplifies design and reduces the bill of materials (BOM) cost. Its robust design makes it suitable for various consumer and industrial applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess