EN
  • EN
  • DE

VT8235(CD)

Part No VT8235(CD)
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400367-VT8235(CD)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT8235(CD) CAD Model

Description

The VIA VT8235(CD) is a Southbridge chipset component designed for PC motherboards. Similar to other Southbridge chips, it manages various input/output (I/O) functions, facilitating communication between the CPU, memory, and peripheral devices. It is commonly paired with a Northbridge chipset to form a complete core logic solution for the motherboard.

Applications

  • Desktop PCs: Provides I/O support for desktop computers.
  • Embedded Systems: Integrates I/O functionality into embedded and industrial systems.
  • Motherboards: Used as the Southbridge component on various motherboards.

Features

  • USB 2.0 Support: Offers high-speed USB connectivity for a range of peripherals.
  • Integrated IDE Controller: Supports Parallel ATA (PATA) hard drives and optical drives.
  • AC'97 Audio Controller: Manages audio input and output functionality.
  • PCI Interface: Provides connectivity for PCI expansion cards.
  • Integrated LAN Controller: Provides Ethernet network connectivity.
  • LPC Interface: Supports legacy I/O devices like serial and parallel ports.

Benefits

  • Comprehensive I/O Connectivity: Provides a wide range of connectivity options for various peripherals.
  • Integrated Ethernet Support: Offers built-in network connectivity.
  • Compatibility with Legacy Standards: Supports older I/O standards for compatibility with existing hardware.

Additional Details

The VT8235(CD) connects to the Northbridge via the VIA V-Link interface, enabling high-speed data transfer between the two chipsets. It supports various I/O devices, including USB drives, hard drives, audio devices, and network adapters. Specific drivers are generally required for optimal operation under different operating systems. This chipset is typically found in older PCs and motherboards, and driver support might be limited for newer operating systems.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5373 $58.8357
22+ $5.3638 $118.0036
34+ $5.1963 $176.6742
46+ $5.0289 $231.3294
60+ $4.8614 $291.6840
80+ $4.3578 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess