EN
  • EN
  • DE

STRG9626

Part No STRG9626
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348072-STRG9626
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRG9626 CAD Model

Description

The STRG9626 is a power IC manufactured by Sanken. It's designed for use in AC/DC power supplies, typically as a power factor correction (PFC) pre-regulator. This IC integrates a control circuit and a power MOSFET, simplifying power supply designs.

Applications:

  • Power supplies for LCD TVs and monitors
  • Power supplies for LED lighting
  • Industrial power supplies
  • AC adapters
  • Power factor correction (PFC) pre-regulators

Features:

  • Integrated power MOSFET
  • Power factor correction (PFC) control
  • Built-in protection functions: Overcurrent protection (OCP), Overvoltage protection (OVP), and Thermal shutdown (TSD)
  • Soft-start function
  • Low startup current

Benefits:

  • Improved power factor, reducing harmonic distortion and improving energy efficiency.
  • Simplified power supply design with integrated components.
  • Enhanced system reliability through built-in protection features.
  • Reduced inrush current during startup.
  • Lower power consumption in standby mode.

Additional Details:

The STRG9626 employs a control scheme to achieve high power factor correction. The integrated MOSFET is designed for efficient switching. The built-in protection functions safeguard the device and the power supply from abnormal operating conditions. The soft-start function limits inrush current during startup, preventing stress on the power supply components. The IC typically requires external components such as input capacitors, output capacitors, inductors, and a few resistors and capacitors for the control circuit. Detailed specifications, including voltage and current ratings, switching frequency, and package dimensions, are available in the manufacturer's datasheet. Proper heat sinking may be required depending on the application and operating conditions. It is often used in applications where regulatory compliance for power factor is required.

You May Also Be Interested in

Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess