EN
  • EN
  • DE

STRM6549

Part No STRM6549
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348103-STRM6549
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRM6549 CAD Model

Description

The STRM6549 is a power IC manufactured by Sanken Electric. It is designed for use in power supplies, specifically targeting applications requiring high efficiency and compact size. This device integrates a MOSFET and control circuitry into a single package, simplifying design and reducing the overall component count in power supply systems.

Applications:

  • Power supplies for LCD TVs
  • Adapters for laptops and other portable devices
  • Auxiliary power supplies in larger electronic systems
  • Standby power supplies

Features:

  • Integrated MOSFET: Reduces external component count and simplifies PCB layout.
  • High efficiency: Minimizes power loss and heat generation, leading to energy savings and improved system reliability.
  • Overcurrent protection: Protects the device and the load from damage due to excessive current.
  • Overvoltage protection: Safeguards the load from voltage surges.
  • Thermal shutdown: Prevents damage from overheating.
  • Built-in soft start function: Reduces stress on components during startup.

Benefits:

  • Reduced system cost: Integration of MOSFET and control circuitry lowers the bill of materials.
  • Simplified design: Fewer external components required, leading to easier PCB layout and shorter development time.
  • Improved reliability: Protection features enhance the robustness of the power supply.
  • Energy efficiency: High efficiency operation reduces power consumption and heat generation.
  • Compact size: Integration allows for smaller and more compact power supply designs.

Additional Details:

The STRM6549 typically operates in quasi-resonant mode, which contributes to its high efficiency. It incorporates various protection features to enhance system reliability. Specific electrical characteristics, such as voltage and current ratings, switching frequency, and operating temperature range, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess