EN
  • EN
  • DE

MAX5182BEEI+

Part No MAX5182BEEI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 28QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Number of D/A Converters 2
Settling Time 25ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.3V
Supply Voltage , Digital 2.7V ~ 3.3V
INL/DNL (LSB) ±0.5, ±0.5
Architecture Current Steering
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-QSOP
Mounting Style SMD
Family Part Number MAX5182
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 704531-MAX5182BEEI+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5182BEEI+ CAD Model

Description

Maxim Integrated's MAX5182BEEI+: High-Precision DAC for Advanced Applications

The MAX5182BEEI+ is a state-of-the-art digital-to-analog converter (DAC) from Maxim Integrated that offers exceptional performance and precision for a wide range of applications. Designed with advanced systems in mind, this component is an ideal solution for demanding applications requiring high-resolution and low-noise analog output.

Key Features:

  • Resolution: The MAX5182BEEI+ boasts a 12-bit resolution, ensuring fine granularity and precise control over the analog output. This high level of precision is essential for applications that require accurate signal processing.
  • Dual DAC Channels: Equipped with two independent DAC channels, this device allows for simultaneous output of two analog signals, providing flexibility and efficiency in multi-signal applications.
  • Low Power Consumption: With its low-power design, the MAX5182BEEI+ is suitable for battery-powered devices and applications where power efficiency is a critical consideration.
  • Voltage Output: The component provides a buffered voltage output, which can drive 10kΩ loads, making it versatile for interfacing with a variety of peripherals and systems.
  • Serial Interface: Integration into digital systems is made easy with its 3-wire serial interface, which supports SPI, QSPI, and MICROWIRE protocols for convenient communication with microcontrollers and other digital systems.
  • Wide Operating Temperature Range: The MAX5182BEEI+ operates effectively across a broad temperature range from -40°C to +85°C, ensuring reliable performance in even the most challenging environments.

Applications:

The MAX5182BEEI+ is ideal for a variety of applications, including but not limited to:

  • Industrial Process Control
  • Data Acquisition Systems
  • Automatic Test Equipment
  • Medical Instruments
  • Digital Gain and Offset Adjustment

With its robust feature set, the MAX5182BEEI+ from Maxim Integrated is a top choice for engineers and designers looking to incorporate a reliable and precise DAC into their systems. Whether for industrial, medical, or data-centric applications, this component delivers the performance needed to meet the most exacting requirements.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess