EN
  • EN
  • DE

LT1963AEQ-3.3

Part No LT1963AEQ-3.3
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LT1963A - 1.5A, Low Noise, Fast
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.55V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 1.5 mA
Current - Supply (Max) 120 mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Standard Package 1 pcs
Win Source Part Number 623761-LT1963AEQ-3.3
Ultra Librarian 3D Model Ultra Librarian LT1963AEQ-3.3 CAD Model

Description

LT1963AEQ-3.3 Voltage Regulator by Linear Technology

The LT1963AEQ-3.3 is a robust low dropout linear regulator (LDO) designed for high-performance applications that require a well-regulated power supply. Crafted by Linear Technology, a leader in analog integrated circuits, this device offers an optimal balance between low dropout voltage, low noise, and fast transient response, making it an excellent choice for sensitive electronic equipment.

Key Features:

  • Output Voltage: The LT1963AEQ-3.3 provides a fixed output voltage of 3.3V, which is ideal for logic circuits and standard digital ICs that require a stable 3.3V supply.
  • High Current Capacity: With an ability to deliver up to 1.5A of continuous output current, this regulator can power a wide range of devices, from simple low-power sensors to more demanding digital processors.
  • Low Dropout Voltage: The device features a low dropout voltage of typically 340mV at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Stable with Low ESR Output Capacitors: The LDO remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, giving designers flexibility in choosing output capacitors.
  • Low Noise: With an output noise as low as 40µV RMS over a 10Hz to 100kHz bandwidth, the LT1963AEQ-3.3 is suitable for noise-sensitive applications like RF circuits and precision instrumentation.
  • Fast Transient Response: The regulator quickly responds to changes in load, maintaining a stable output voltage even during rapid load swings.
  • Thermal Protection: It includes internal thermal shutdown protection that safeguards the device and the system from damage due to overheating.
  • Adjustable Output: While the LT1963AEQ-3.3 is pre-set to a 3.3V output, it also offers the flexibility to adjust the voltage from 1.21V to 20V with an external resistive divider, for applications requiring a custom voltage setting.

Applications:

The LT1963AEQ-3.3 is suitable for a wide range of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery-powered devices
  • Microprocessor and logic supply
  • Power management for notebooks and PDAs

Overall, the LT1963AEQ-3.3 from Linear Technology is a high-quality, reliable choice for designers seeking a high-performance voltage regulator that can deliver clean, stable power under a variety of conditions.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9090 $55.3630
16+ $6.4895 $103.8320
24+ $6.2867 $150.8808
33+ $6.0839 $200.7687
43+ $5.8811 $252.8873
57+ $5.2727 $300.5439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess