EN
  • EN
  • DE

NCP5331XBM

Part No NCP5331XBM
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 251035-NCP5331XBM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5331XBM CAD Model

Description

ON Semiconductor NCP5331XBM Product Overview

The NCP5331XBM from ON Semiconductor is a high-performance, dual-channel synchronous buck converter integrated circuit designed for use in advanced computing and telecommunication systems. This power management IC is engineered to deliver efficient power conversion with an emphasis on maintaining stability and reliability in demanding environments.

Key Features

  • High-Efficiency Power Conversion: The NCP5331XBM boasts an efficient design that enables it to convert voltage with minimal power loss, making it suitable for energy-sensitive applications.
  • Dual-Channel Output: Equipped with two channels, it allows for simultaneous power delivery to multiple components, enhancing system performance and reducing the need for additional converters.
  • Wide Input Voltage Range: This IC accommodates a broad range of input voltages, ensuring compatibility with various power sources and systems.
  • Adjustable Output Voltage: The output voltage is easily adjustable, providing design flexibility and the ability to cater to the specific requirements of the load.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side MOSFETs, the NCP5331XBM simplifies circuit design and reduces external component count.
  • Thermal Protection: Advanced thermal management features protect the device from overheating, contributing to system stability and longevity.
  • Soft-Start Capability: The soft-start function minimizes inrush current during startup, which can prevent system stress and extend the life of the power components.

Applications

The NCP5331XBM is ideal for a range of applications that require efficient and reliable power delivery. It is particularly well-suited for:

  • High-performance servers and workstations
  • Networking and telecommunications equipment
  • Graphics and video cards
  • Memory power supplies
  • Multi-phase power systems

Conclusion

With its robust feature set and ON Semiconductor's commitment to quality, the NCP5331XBM stands out as a versatile and dependable choice for designers looking to enhance the power efficiency and performance of their systems. Its dual-channel operation and comprehensive protection features make it a smart investment for future-proofing advanced electronic designs.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8505 $59.8605
50+ $2.3389 $116.9450
77+ $2.2661 $174.4897
106+ $2.1933 $232.4898
137+ $2.1194 $290.3578
183+ $1.9000 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess