EN
  • EN
  • DE

2SC3902

Part No 2SC3902
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description 160V/1.5A Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125538-2SC3902
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3902 CAD Model

Description

The 2SC3902 is a silicon NPN epitaxial planar transistor manufactured by SANYO Semiconductor (U.S.A) Corporation. Designed for use in audio frequency power amplifier applications, this transistor is known for its high collector current and voltage ratings, allowing it to deliver substantial power with minimal distortion. It's commonly used in audio amplifiers and other high-power applications where linearity and reliability are essential.

Applications:

  • Audio Power Amplifiers
  • DC-DC Converters
  • Voltage Regulators
  • Motor Control Circuits
  • General Purpose Switching Applications

Features:

  • High Collector Current (Ic)
  • High Collector-Emitter Voltage (Vceo)
  • Low Saturation Voltage
  • High Power Dissipation
  • Excellent Linearity

Benefits:

  • High Output Power Capability
  • Efficient Power Amplification
  • Reduced Power Loss
  • Minimal Signal Distortion
  • Robust Performance in High-Power Applications

Additional Details:

The 2SC3902 typically features a collector current (Ic) rating of around 10A and a collector-emitter voltage (Vceo) rating of 150V. Its low saturation voltage ensures minimal power loss, improving the overall efficiency of the circuit. The transistor's high power dissipation capability allows it to handle significant amounts of power without overheating. This NPN transistor is commonly found in audio power amplifiers, where its ability to deliver clean and undistorted power is crucial for accurate sound reproduction. It's also used in DC-DC converters and voltage regulators, where its efficiency and high-power handling capabilities contribute to improved system performance. The 2SC3902's robust design and high-power specifications make it a reliable choice for demanding audio and power applications. Its linearity ensures that the amplified signal is a faithful reproduction of the input, which is particularly important in audio applications. It is typically housed in a TO-3P or similar package. Proper thermal management, often involving a heatsink, is necessary to ensure the transistor operates within its safe operating area.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
ON Semiconductor
Lowest to $7.9822
RF Micro Devices
Lowest to $2.8390
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Analog Devices Inc.
Lowest to $18.2138
Rohm Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess