EN
  • EN
  • DE

2SD1235

Part No 2SD1235
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description 30V/8A High-Speed Switching Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1126160-2SD1235
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1235 CAD Model

Description

The 2SD1235 is a silicon NPN power transistor produced by SANYO Semiconductor. It's designed for use in power amplifier and switching applications. This transistor features high collector current and voltage capabilities, making it suitable for driving various loads in power electronic circuits. Its robust construction ensures reliability in harsh operating conditions.

Typical Applications:

  • Power Amplifiers in audio equipment.
  • Switching Regulators in power supplies.
  • DC-DC Converters in automotive and industrial systems.
  • Motor Drivers for controlling small to medium-sized electric motors.
  • Inverters for converting DC power to AC power.

Key Features:

  • High Collector Current (IC): Up to 5A, enabling high-power output.
  • High Collector-Emitter Voltage (VCEO): Up to 80V, providing protection against voltage transients.
  • Low Saturation Voltage (VCE(sat)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Suitable for high-frequency switching applications.
  • NPN Silicon Transistor: Ensures consistent and dependable performance.

Benefits:

  • Improved power handling in amplifier stages.
  • Enhanced efficiency in switching power supplies.
  • Increased robustness in high-voltage environments.
  • Reduced heat generation due to low saturation voltage.
  • Stable and reliable operation in demanding applications.

Additional Details:

The 2SD1235 is commonly used in applications where high power and efficient switching are required. It typically operates with a base-emitter voltage (VBE) around 1.5V and a power dissipation (PD) of approximately 30W. Proper heat sinking is crucial to maintain the transistor within its operating temperature limits and ensure long-term reliability. The device is often housed in a TO-220 package for easy mounting and heat dissipation. This transistor is suitable for use in a variety of applications, including audio amplifiers, power converters, and motor control circuits. Careful circuit design and proper biasing are essential for achieving optimal performance and preventing damage to the transistor.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess