EN
  • EN
  • DE

2SJ683-TL-E

Part No 2SJ683-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog FETs - Single
Description MOSFET P-CH 60V 65A ZP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
FET Type MOSFET P-Channel, Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 65A (Ta)
Rds On (Max) @ Id, Vgs 10.5 mOhm @ 33A, 10V
Gate Charge (Qg) @ Vgs 290nC @ 10V
Input Capacitance (Ciss) @ Vds 15500pF @ 20V
Power - Max 50W
Operating Temperature Range 150°C (TJ)
Mounting Style SMD/SMT
Package 3-SMD, Flat Leads
Manufacturer Device Package ZP
Win Source Part Number 110282-2SJ683-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ683-TL-E CAD Model

Description

The 2SJ683-TL-E is an advanced P-channel MOSFET renowned for delivering high performance in complex electronic environments. This component integrates seamlessly into diverse circuits, offering unmatched reliability.

Features and Benefits

  • Optimized On-Resistance: Minimizes power dissipation, thus aiding in heat management within circuits.
  • High-Frequency Operation: Supports rapid switching, catering to advanced electronic applications.
  • Robust Design: Designed to withstand operational stresses, ensuring high endurance and longevity.
  • Environmentally Friendly Compliance: Follows RoHS directives for safer and eco-conscious electronics.

Applications

  • Lighting Systems: Integral in developing energy-efficient LED lighting solutions.
  • Telecommunication Equipment: Supports operations in high-frequency communication devices.
  • Voltage Regulators: Essential in maintaining stable voltage outputs in power supplies.
  • Consumer Electronics: Used in a variety of household and personal electronic devices requiring effective power management.

The 2SJ683-TL-E is ideal for projects that demand precise control over electronic operations. Its flexibility and superior performance meet the needs of today’s technology-focused industries, spanning from consumer products to critical industrial systems.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess