EN
  • EN
  • DE

2SK2043LS

Part No 2SK2043LS
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176280-2SK2043LS
Categories Custom Parts
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2043LS CAD Model

Description

The 2SK2043LS is an N-channel MOSFET manufactured by SANYO Semiconductor. This MOSFET is designed for power switching and amplification applications, commonly used in DC-DC converters, motor control, and power management circuits. Its low on-resistance and fast switching speed make it suitable for high-efficiency applications.

Applications

  • DC-DC converters: Used as a switching element to convert voltage levels efficiently.
  • Motor control: Employed in motor driving circuits for precise speed and torque control.
  • Power management: Implemented in power distribution systems to regulate voltage and current.
  • Lighting control: Used to control the brightness of LED lighting systems.
  • Switching regulators: Utilized in switching regulator circuits for stable voltage output.

Features

  • N-channel MOSFET: Offers high switching speed and efficiency.
  • Low on-resistance (RDS(on)): Reduces power dissipation during switching.
  • High drain current (ID): Capable of handling substantial current loads.
  • Fast switching speed: Enables efficient high-frequency operation.
  • Surface mount package: Suitable for automated assembly on PCBs.

Benefits

  • Energy efficiency: Minimizes power losses in switching applications.
  • Precise control: Allows for accurate control of voltage and current.
  • Improved thermal performance: Reduces heat generation and improves reliability.
  • Compact design: Enables high component density on PCBs.
  • Reliable operation: Ensures stable performance under various conditions.

Additional Details

The 2SK2043LS has specific ratings for drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The 'LS' suffix indicates a specific package type or performance grade, so it is always best to check the datasheet. Its performance characteristics, including the on-resistance (RDS(on)) and gate charge (Qg), can be found in the official datasheet from SANYO Semiconductor. Proper heat sinking and thermal management may be necessary to ensure reliable operation, depending on the application. Datasheet information is essential for ensuring the MOSFET is operated within its specified limits to prevent damage and ensure optimal performance. Check the datasheet for specific values.

You May Also Be Interested in

Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess