EN
  • EN
  • DE

CPH3351

Part No CPH3351
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel Silicon MOSFET General-Purpose Switching Device Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1162939-CPH3351
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3351 CAD Model

Description

The CPH3351 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by SANYO Semiconductor (now ON Semiconductor). This MOSFET is designed for various switching and amplification applications where a P-channel device is required. It's commonly used in portable devices, power management circuits, and load switching applications due to its low on-resistance and compact packaging.

Applications:

  • Load switching in portable devices (e.g., smartphones, tablets)
  • Power management circuits
  • DC-DC converters
  • Battery protection circuits
  • Analog switches
  • Motor control circuits

Features:

  • P-Channel MOSFET: Suitable for applications requiring a P-channel device.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching.
  • Low Gate Charge: Enables fast switching speeds.
  • Compact Package: Small footprint for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • Lead-Free: Environmentally friendly construction.

Benefits:

  • Efficient Power Switching: Low on-resistance reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Low gate charge allows for quick turn-on and turn-off times.
  • Reduced PCB Space: Compact package enables higher component density.
  • Simplified Assembly: SMT design allows for automated placement and soldering.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.
  • Improved Thermal Performance: Designed to dissipate heat efficiently.

Additional Details:

The CPH3351 typically features a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating of around -2A to -3A (depending on the specific datasheet), and a gate-source voltage (VGS) rating of ±20V. The on-resistance (RDS(on)) is typically in the range of 80 mΩ to 150 mΩ at a VGS of -10V. The operating temperature range is generally between -55°C to +150°C. The device is typically packaged in a small surface-mount package (e.g., SOT-23 or similar). It is designed to provide efficient and reliable switching performance in a variety of low-power applications.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1760 $50.1600
695+ $0.1444 $100.3580
1,075+ $0.1399 $150.3925
1,480+ $0.1354 $200.3920
1,910+ $0.1309 $250.0190
2,560+ $0.1174 $300.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess