EN
  • EN
  • DE

CPH6314

Part No CPH6314
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description CPH6314
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1162959-CPH6314
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6314 CAD Model

Description

The CPH6314 is a P-Channel MOSFET designed for switching applications. It is manufactured by SANYO Semiconductor (which later became part of ON Semiconductor) and is typically used in power management circuits, load switches, and other applications where efficient and reliable switching is required.

Applications:

  • Load Switching: Used as a load switch to control power to various circuits or components.
  • Power Management Circuits: Employed in power management circuits for voltage regulation and power distribution.
  • DC-DC Converters: Integrated into DC-DC converters as a switching element.
  • Battery Management Systems: Used in battery management systems for charge and discharge control.
  • Portable Devices: Found in portable devices such as smartphones and tablets for power switching and control.

Features:

  • P-Channel MOSFET: Utilizes P-Channel MOSFET technology for efficient switching.
  • Low On-Resistance (RDS(on)): Features low on-resistance to minimize power losses during switching.
  • Low Gate Threshold Voltage (VGS(th)): Requires a low gate threshold voltage for easy driving.
  • Small Package: Available in a small package for space-saving applications.
  • High-Speed Switching: Capable of high-speed switching for efficient operation.
  • High Avalanche Energy: High avalanche energy for reliable switching.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mount assembly.

Benefits:

  • Efficient Switching: Low on-resistance minimizes power losses, resulting in efficient switching.
  • Easy to Drive: Low gate threshold voltage simplifies driving requirements.
  • Space Saving: Small package allows for compact designs.
  • Reliable Performance: High avalanche energy enhances reliability.
  • Simple assembly: SMT design allows for easy and reliable surface mount assembly.
  • Fast Operation: Capable of high-speed switching for efficient operation.

The CPH6314 P-Channel MOSFET is an ideal solution for switching applications where efficiency, reliability, and space savings are critical. Its low on-resistance minimizes power losses, while its low gate threshold voltage simplifies driving requirements. The small package allows for compact designs, making it suitable for portable devices and other space-constrained applications. The MOSFET's high-speed switching capabilities and high avalanche energy further enhance its performance and reliability. As SANYO Semiconductor is now part of ON Semiconductor, it's recommended to check ON Semiconductor's offerings for potential replacements or newer versions of similar devices.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6849 $62.5339
25+ $4.6650 $116.6250
39+ $4.5195 $176.2605
53+ $4.3728 $231.7584
69+ $4.2273 $291.6837
92+ $3.7907 $348.7444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess