EN
  • EN
  • DE

CVXAEEFE221AI

Part No CVXAEEFE221AI
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 245178-CVXAEEFE221AI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CVXAEEFE221AI CAD Model

Description

CVXAEEFE221AI Capacitor

Optimized for maximum efficiency, the CVXAEEFE221AI capacitor is designed to enhance the performance of electronic circuits.

Features and Benefits

  • Superior Conductivity: Provides excellent current flow.
  • Extended Lifetime: Long-lasting performance under rigorous conditions.
  • Low Impedance: Reduces energy loss and heat generation.

Applications and Projects

  • Automotive Electronics
  • Communication Systems
  • Medical Devices

Additional Details: It is suitable for high-frequency applications, making it an essential choice for modern technology implementations.

You May Also Be Interested in

Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
Toko America Inc.
Need more? Email Us
Intersil
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
Lite-On Inc.
Diode Schottky 40V 2A 2-Pin SMB
Lowest to $13.3634
Micron Technology Inc.
Need more? Email Us
Ricoh
Need more? Email Us
Diodes Incorporated
Lowest to $0.1178

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess