EN
  • EN
  • DE

DCF015

Part No DCF015
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Infrared, UV, Visible Emitters
Description High-Speed Switching Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1166862-DCF015
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCF015 CAD Model

Description

The SANYO Semiconductor (U.S.A) Corporation DCF015 is a high-performance Schottky barrier diode designed for use in high-frequency applications. It features a forward voltage of 0.4V, a reverse voltage of 30V, and a maximum forward current of 1A.

  • Forward Voltage: 0.4V
  • Reverse Voltage: 30V
  • Maximum Forward Current: 1A
  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Technology: Advanced
  • Reliability: Highly reliable
  • Applications: RF amplifiers, mixers, and detectors

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.3603
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.3026
TT Electronics
EMITTER IR 935NM 100MA TO-46
Lowest to $4.6904
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.2595
Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA MIDLED
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess