The LA6544ML-TE-L is a four-channel operational amplifier (op-amp) IC manufactured by SANYO Semiconductor. It is designed for a wide variety of applications requiring multiple amplifier channels in a single package. This IC offers stable performance and reliable operation across a broad range of conditions.
Applications:
- Audio amplification
- Active filters
- Signal conditioning
- Instrumentation amplifiers
- Voltage followers
- Oscillators
Features:
- Four independent op-amps in a single package
- Low input bias current
- High open-loop gain
- Wide supply voltage range
- Short circuit protection
- Low noise
Benefits:
- Reduces component count and board space
- Provides accurate signal amplification and processing
- Ensures stable performance across a range of operating conditions
- Protects the amplifier from damage due to short circuits
- Minimizes noise for high-fidelity applications
- Cost-effective solution for multiple amplification needs
Technical Specifications:
The LA6544ML-TE-L operates with a wide supply voltage range, typically from ±3V to ±16V. It features low input bias current and high open-loop gain, ensuring accurate and stable amplification. The built-in short circuit protection prevents damage in case of output shorts. The IC's low noise characteristics make it suitable for sensitive audio and instrumentation applications. The four independent op-amps allow for versatile circuit designs. Detailed specifications can be found in the SANYO Semiconductor datasheet for the LA6544ML-TE-L.
The LA6544ML-TE-L provides a convenient and cost-effective solution for applications requiring multiple op-amps. Its low input bias current and high open-loop gain ensure accurate signal amplification and processing. The short circuit protection enhances the reliability of the amplifier. The wide supply voltage range allows for flexible integration into various circuit designs. This quad op-amp is suitable for a broad range of applications, including audio amplification, active filters, and instrumentation amplifiers.