EN
  • EN
  • DE
  • IT

LB11873

Part No LB11873
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description Monolithic Digital IC For Polygonal Mirror Motors Three-Phase Brushless Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195070-LB11873
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11873 CAD Model

Description

The LB11873 is a 3-phase brushless DC motor driver manufactured by SANYO Semiconductor. It's designed to efficiently and quietly drive cooling fans in various electronic devices. The IC integrates Hall sensors for motor speed control and features built-in protection circuits for reliable operation.

Applications

  • Cooling fans in PCs
  • Cooling fans in servers
  • Cooling fans in projectors
  • Cooling fans in power supplies
  • Any application requiring quiet and efficient cooling fan operation

Features

  • 3-phase brushless DC motor driver
  • Integrated Hall sensors
  • Built-in locked rotor protection
  • Built-in thermal shutdown protection
  • Soft switching for low noise
  • Speed control via PWM or DC voltage

Benefits

  • Efficient and quiet motor driving
  • Precise speed control
  • Protection against motor stalling and overheating
  • Reduced acoustic noise
  • Simplified circuit design with integrated functions
  • Improved system reliability

Additional Details

The LB11873 incorporates Hall sensors for accurate rotor position detection, enabling precise motor speed control and efficient commutation. The built-in locked rotor protection circuit prevents damage to the motor and driver in the event of a motor stall. The thermal shutdown protection circuit protects the IC from overheating. The soft switching technique minimizes electromagnetic interference (EMI) and reduces acoustic noise. The motor speed can be controlled via pulse-width modulation (PWM) or DC voltage.

For detailed electrical characteristics, timing diagrams, and pin configurations, refer to the LB11873 datasheet provided by SANYO Semiconductor.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6204 $64.8612
7+ $17.7408 $124.1856
11+ $17.1864 $189.0504
14+ $16.6320 $232.8480
18+ $16.0776 $289.3968
25+ $14.4144 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess