The LC7536M-TLM is an electronic volume and tone control IC designed by SANYO Semiconductor. It's primarily used in audio equipment to provide electronic adjustment of volume, bass, and treble levels. This IC integrates multiple functions into a single chip, reducing component count and simplifying audio system design.
Applications
- Car stereos and audio systems
- Home theater receivers
- Portable audio players
- Mixers and audio consoles
- Other audio processing equipment
Features
- Electronic volume control with a wide attenuation range
- Bass and treble tone control functions
- Low distortion and noise characteristics for high-quality audio output
- Minimal external components required, simplifying circuit design
- Serial control interface (typically I2C) for easy integration with microcontrollers
- Mute function to suppress audio output
- Integrated input selector
Benefits
- Provides precise and flexible audio control for users
- Enhances the listening experience by allowing for customized sound adjustments
- Reduces component count and board space, leading to smaller and more efficient designs
- Offers easy integration into microprocessor-controlled audio systems
- Ensures high-fidelity audio reproduction with minimal signal degradation
Additional Details
The LC7536M-TLM operates on a single power supply, typically between 5V and 9V. Communication with the device occurs via a serial interface, commonly I2C. The device's internal registers control parameters such as volume level, bass boost/cut, treble boost/cut, and mute status. The datasheet specifies the exact control range and step size for each parameter.
This IC is packaged in a surface-mount package (SOP), facilitating automated assembly. Its low power consumption and compact size make it suitable for various portable and stationary audio applications. The LC7536M-TLM offers a cost-effective solution for achieving sophisticated audio control in consumer and professional audio equipment.