The LC7537AN is an integrated electronic volume and tone control IC manufactured by SANYO Semiconductor. It is designed for use in audio equipment, providing electronic control of volume, bass, treble, and balance. This IC simplifies audio system design by integrating multiple functions into a single chip, thus reducing component count and board space.
Applications
- Car audio systems
- Home audio systems (stereos, receivers)
- Portable audio players
- Audio mixers
- Electronic musical instruments
Features
- Electronic volume control with a wide attenuation range
- Bass and treble tone control functions
- Balance control for adjusting the left/right audio channel balance
- Low total harmonic distortion (THD) for high-fidelity audio
- Low noise characteristics
- Minimal external components required
- Serial control interface (typically I2C)
- Built-in mute function
Benefits
- Provides precise and user-friendly audio control
- Enhances the listening experience by allowing users to customize the sound
- Reduces the number of components needed, saving space and cost
- Simplifies circuit design and layout
- Ensures high-quality audio reproduction with minimal distortion
- Enables easy integration with microcontrollers
Additional Details
The LC7537AN operates with a single power supply voltage, typically in the range of 5V to 9V. It utilizes a serial interface, commonly I2C, for communication with a microcontroller or other control device. The specific range of adjustment for volume, bass, treble, and balance is detailed in the product datasheet. The datasheet also specifies the THD, noise levels, and other performance characteristics of the IC.
This IC is usually packaged in a DIP (Dual In-line Package) or SOP (Small Outline Package), facilitating easy mounting on printed circuit boards. Its low power consumption makes it suitable for use in portable audio devices as well as in stationary audio equipment. The LC7537AN offers a comprehensive and cost-effective solution for electronic audio control.