The LC863324A5S68 is an 8-bit single-chip microcontroller manufactured by SANYO Semiconductor. It is designed for various consumer electronics applications, particularly in television (TV) sets and other display-related products. This microcontroller integrates a CPU, memory, I/O ports, and other peripheral functions into a single chip, offering a cost-effective and space-saving solution for controlling electronic devices.
Applications
- Television (TV) sets
- Video cassette recorders (VCRs)
- DVD players
- Remote controls
- Other consumer electronics devices requiring microcontroller control
Features
- 8-bit CPU core
- On-chip ROM (Read-Only Memory) for program storage
- On-chip RAM (Random-Access Memory) for data storage
- Multiple I/O ports for interfacing with external devices
- Timer/counter functions
- Interrupt controller
- Serial communication interface
- PWM (Pulse-Width Modulation) output
- Watchdog timer
Benefits
- Provides a cost-effective solution for controlling electronic devices
- Reduces component count and board space
- Simplifies circuit design
- Offers flexibility and programmability
- Enables implementation of complex control algorithms
- Improves system reliability with watchdog timer
Additional Details
The LC863324A5S68 operates on a single power supply voltage, typically 5V. The specific amount of ROM and RAM available on-chip is detailed in the product datasheet. The I/O ports can be configured as inputs or outputs, allowing the microcontroller to interface with a variety of sensors, actuators, and other external devices. The serial communication interface (e.g., UART, I2C) enables communication with other microcontrollers or peripheral devices.
This microcontroller is usually packaged in a DIP (Dual In-line Package) or a surface-mount package, facilitating easy mounting on printed circuit boards. Its low power consumption makes it suitable for battery-powered applications as well as for devices powered by AC adapters. The LC863324A5S68 is a versatile microcontroller that has been widely used in various consumer electronics applications.