EN
  • EN
  • DE

LC865520A

Part No LC865520A
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827308-LC865520A
Ultra Librarian 3D Model Ultra Librarian LC865520A CAD Model

Description

The LC865520A is a single-chip 8-bit CMOS microcomputer manufactured by SANYO Semiconductor. It incorporates a substantial amount of functionality, making it suitable for a wide range of applications, particularly in consumer electronics and control systems. This microcomputer is designed for efficient processing and versatile control capabilities.

Applications

  • Television (TV) control systems
  • Audio equipment control
  • Remote control devices
  • Home appliance controllers (e.g., washing machines, refrigerators)
  • General-purpose embedded systems

Features

  • CPU Core: 8-bit CMOS
  • On-Chip ROM: Includes a built-in Read-Only Memory (ROM) for program storage.
  • On-Chip RAM: Includes a built-in Random Access Memory (RAM) for data storage.
  • I/O Ports: Multiple Input/Output (I/O) ports for interfacing with external devices.
  • Timers/Counters: Integrated timers and counters for timing and counting functions.
  • Interrupt Controller: Supports various interrupt sources for real-time event handling.
  • Serial Communication Interface: Includes a serial communication interface for communication with other devices.
  • PWM Output: Includes PWM (Pulse Width Modulation) output capabilities for controlling motor speeds or light intensity.

Benefits

  • Integrated Functionality: Combines essential components into a single chip, reducing board space and system cost.
  • Versatile I/O: Flexible I/O ports enable interfacing with a wide range of sensors, actuators, and other peripherals.
  • Efficient Processing: 8-bit architecture provides efficient processing for control applications.
  • Real-Time Control: Timers, counters, and interrupt controller enable precise real-time control.
  • Cost-Effective Solution: Integrated features and optimized design provide a cost-effective solution for various applications.

Additional Details

The LC865520A microcomputer is designed for low-power operation, making it suitable for battery-powered devices. It supports a variety of operating modes to optimize power consumption. The specific ROM and RAM sizes, as well as the number of I/O ports, may vary depending on the specific variant of the LC865520A. Detailed technical specifications, including operating voltage range, clock frequency, and pinout diagrams, are available in the product datasheet provided by SANYO Semiconductor. The device's interrupt capabilities allow it to respond promptly to external events, making it suitable for real-time control applications.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess