The LC897390K-XB2NC is a high-performance audio processing integrated circuit manufactured by SANYO Semiconductor (U.S.A) Corporation. This IC is designed for use in a variety of audio applications, offering advanced features for noise reduction, audio enhancement, and signal processing.
Applications
- Portable audio players
- Home theater systems
- Car audio systems
- Mobile phones
- Audio recorders
Features
- Advanced noise reduction algorithms
- Parametric equalizer for customized sound tuning
- 3D surround sound processing
- Automatic gain control (AGC)
- Low power consumption
- Built-in headphone amplifier
- I2C control interface
Benefits
- Enhanced audio clarity and fidelity
- Improved listening experience in noisy environments
- Customizable sound profiles for different audio content
- Immersive surround sound effect
- Extended battery life in portable devices
- Simplified system design with integrated headphone amplifier
- Easy control and configuration via I2C interface
Additional Details
The LC897390K-XB2NC operates at a low voltage, making it suitable for battery-powered devices. It features a compact package size, enabling integration into small form factor products. The I2C interface allows for easy control and configuration of the various audio processing features. The IC also includes built-in protection circuits to prevent damage from overvoltage and overcurrent conditions.
Specific technical specifications include a supply voltage range of 2.7V to 3.6V, a typical power consumption of 10mW, and a THD+N (Total Harmonic Distortion + Noise) of less than 0.1%. The operating temperature range is -20°C to +85°C. The device is available in a small QFN package.