EN
  • EN
  • DE

STK3152III

Part No STK3152III
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096970-STK3152III
Categories OEM Parts( S )
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK3152III CAD Model

Description

The STK3152III is a hybrid IC developed by SANYO Semiconductor for use as an audio power amplifier in a variety of consumer electronics applications. It is designed to deliver high-quality audio amplification with relatively low distortion and a minimal external component count. This module simplifies amplifier design and construction, making it suitable for mass production and applications where space is constrained.

Applications:

  • Hi-Fi Audio Amplifiers
  • Stereo Receivers
  • AV Receivers
  • Powered Speakers
  • Home Theater Systems

Features:

  • Output Power: Typically delivers around 30W per channel into an 8-ohm load, depending on the supply voltage and configuration.
  • Low Distortion: Characterized by low total harmonic distortion (THD), ensuring clean and accurate audio reproduction.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to safeguard the IC and connected components from damage.
  • Easy to Use: Requires minimal external components, simplifying the design and assembly process.
  • Compact Size: The hybrid IC packaging allows for a smaller footprint compared to discrete component solutions.
  • Stable Operation: Designed for stable performance over a wide range of operating conditions.

Benefits:

  • High-Quality Audio: Provides clear and accurate audio reproduction with low distortion.
  • Simplified Design: Reduces design complexity and time-to-market.
  • Improved Reliability: Built-in protection features enhance system reliability and prevent damage.
  • Reduced Component Count: Minimizes the number of external components required, lowering overall system cost.
  • Compact Solution: Enables smaller and more efficient amplifier designs.
  • Cost-Effective: Offers a balance of performance and cost, making it suitable for a wide range of applications.

Additional Details:

The STK3152III typically operates with a dual power supply (e.g., ±25V to ±35V). The exact voltage and current requirements depend on the desired output power and load impedance. It is crucial to consult the datasheet for specific operating conditions and application guidelines. The device is designed for through-hole mounting.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess