EN
  • EN
  • DE

STK392-560

Part No STK392-560
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Linear - Amplifiers - Audio
Description Sanyo IC 18-PIN Sip Convergence Correction Ckt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 19.05 mm
Length 101.6 mm
RoHS Compliant
Weight 453.59237 mg
Width 57.15 mm
Win Source Part Number 1096974-STK392-560
Categories Linear - Amplifiers - Audio
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK392-560 CAD Model

Description

The STK392-560 is a hybrid IC manufactured by SANYO Semiconductor, primarily designed for use in CRT (Cathode Ray Tube) display systems. Specifically, it functions as a convergence correction circuit. Convergence correction is crucial in CRT displays to ensure that the red, green, and blue electron beams precisely align on the screen, resulting in a sharp and clear image. This IC is part of the STK392 series, known for their reliability and performance in display applications.

Applications:

  • CRT Televisions
  • CRT Monitors
  • Rear Projection TVs (using CRT technology)
  • Any display system relying on CRT technology requiring convergence correction.

Features:

  • Convergence Correction: Precisely adjusts the alignment of the red, green, and blue electron beams.
  • Low Distortion: Minimizes image distortion caused by misalignment.
  • Built-in Protection: Incorporates protection circuits to prevent damage from overcurrent or overvoltage.
  • Stable Operation: Designed for reliable performance over a wide range of operating conditions.
  • Compact Design: The hybrid IC packaging allows for a smaller footprint.
  • Integrated Circuitry: Contains all necessary components for convergence correction in a single package.

Benefits:

  • Improved Image Quality: Ensures a sharp and clear image by correcting convergence errors.
  • Reduced Distortion: Minimizes image distortion for a more accurate display.
  • Enhanced Reliability: Built-in protection circuits improve system reliability.
  • Simplified Design: Reduces the complexity of the convergence correction circuit.
  • Cost-Effective Solution: Provides a cost-effective solution for convergence correction in CRT displays.
  • Easy to Integrate: Streamlines the integration process into CRT display systems.

Additional Details:

The STK392-560 requires a specific power supply voltage (typically around 12V or 24V – consult the datasheet for precise values) and several external components for proper operation. These components typically include resistors, capacitors, and potentiometers for fine-tuning the convergence. The datasheet provides detailed information on the pinout, electrical characteristics, and application circuits. Due to the obsolescence of CRT technology, this IC is primarily used for maintenance and repair of existing CRT devices rather than in new designs.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess