EN
  • EN
  • DE
  • IT

STK402-090

Part No STK402-090
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description Sanyo IC 15-PIN Sip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SIP
Height 12.7 mm
Length 63.5 mm
RoHS Non-Compliant
Weight 19.05088 g
Width 38.1 mm
Win Source Part Number 1226876-STK402-090
Categories Custom Parts
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK402-090 CAD Model

Description

The STK402-090 is a hybrid integrated circuit (IC) audio power amplifier manufactured by SANYO Semiconductor (now ON Semiconductor). This amplifier is designed for high-fidelity audio applications and is commonly used in stereo systems, home theaters, and other audio equipment. It provides high power output with low distortion, making it suitable for driving loudspeakers with excellent sound quality.

Applications

  • Stereo amplifiers
  • Home theater systems
  • Audio receivers
  • Powered speakers
  • Musical instruments amplifiers

Features

  • High power output
  • Low distortion
  • Built-in protection circuits
  • Compact size
  • Easy to use
  • Wide operating voltage range

Benefits

  • Excellent Sound Quality: Delivers high-fidelity audio with minimal distortion.
  • Robust Performance: Built-in protection circuits safeguard against overcurrent, overvoltage, and thermal overload.
  • Simplified Design: Hybrid IC construction reduces component count and simplifies amplifier design.
  • Compact Footprint: Small size allows for integration into space-constrained applications.
  • Reliable Operation: Wide operating voltage range ensures stable performance under varying conditions.

Additional Details

The STK402-090 amplifier provides a significant power output suitable for driving loudspeakers in home audio systems. It incorporates various protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, which protect the amplifier from damage under abnormal operating conditions. The hybrid IC construction integrates multiple components into a single package, simplifying the design process and reducing the overall component count. This amplifier typically requires a heatsink to dissipate heat generated during operation. The exact power output and distortion specifications depend on the operating voltage and load impedance. The amplifier is commonly used in audio equipment where high power and low distortion are required for excellent sound reproduction.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess