EN
  • EN
  • DE

SVC325

Part No SVC325
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description Varactor Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1262631-SVC325
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC325 CAD Model

Description

The SVC325 is a voltage regulator IC manufactured by SANYO Semiconductor (U.S.A) Corporation.

  • Function: Regulate Voltage
  • Maximum Output Current: 0.5A
  • Features: Built-in Thermal Shutdown Circuit
  • Compliance: RoHS Compliant
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Threat: 33% Threat of Fake Products in the Open Market
  • Manufacturer Website: www.ssdc-jp.com/eng/

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess