EN
  • EN
  • DE

IT248

Part No IT248
Manufacturer Schaffner EMC Inc.
Catalog Pulse Transformers
Description XFRMR PULSE 2:1 SGL 17MH .25A / 17mH Data/Voice Coupling Pulse Transformer 2:1 Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Schaffner EMC Inc.
Series IT
Package Tray
Transformer Type Data/Voice Coupling
Inductance 17mH
Mounting Type Through Hole
Dimension 0.693" L x 0.657" W (17.60mm x 16.70mm)
Height - Seated (Max) 0.445" (11.30mm)
Temperature Range - Operating -25°C ~ 70°C
Weight 0.2 oz (5.7 g)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Names 800068,IT 248,817-1515,22-485
Standard Package 200
Win Source Part Number 1141856-IT248
Ultra Librarian 3D Model Ultra Librarian IT248 CAD Model

Description

The IT248 is a pulse transformer manufactured by Schaffner EMC Inc.

  • Popularity: high
  • Series: IT
  • Mounting Type: through hole
  • Supply and Demand Status: balance
  • Standard Package: 200
  • MSL Level: not applicable
  • ECCN: EAR99
  • HTSUS Code: 8504.31.2000
  • Transformer Type: data/voice coupling
  • Inductance: 17mH

You May Also Be Interested in

Pulse
PULSE XFMR 1CT:1CT TX/RX
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Need more? Email Us
Pulse
PULSE XFMR 28.9UH
Need more? Email Us
Pulse
XFMR GATE-DR 1CT:2CT SM NPB
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us
Pulse
XFRMR MODULE QUAD 1G 1:1 BGA SMD
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Pulse
XFMR GATE-DR 2CT:1CT SM NPB
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2838 $58.2704
20+ $5.9764 $119.5280
30+ $5.7897 $173.6910
42+ $5.6029 $235.3218
54+ $5.4162 $292.4748
72+ $4.8559 $349.6248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess