EN
  • EN
  • DE

RN102-1.5-02-1M6

Part No RN102-1.5-02-1M6
Manufacturer Schaffner EMC Inc.
Catalog Common Mode Chokes
Description CMC 1.6MH 1.5A 2LN TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 9 Weeks
Features 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Manufacturer Schaffner EMC Inc.
Series RN
Package Tray
Operating Temperature Range -40°C ~ 100°C
Mounting Through Hole
Package Horizontal, 4 PC Pin
Family Name RN102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 817-2085, 816486
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932263-RN102-1.5-02-1M6
Ultra Librarian 3D Model Ultra Librarian RN102-1.5-02-1M6 CAD Model

Description

The RN102-1.5-02-1M6 is a common mode choke that belongs to the filters category. This choke comes in a tray package with a quantity of 600. The RN102-1.5-02-1M6 features a through-hole mounting, a horizontal, 4 PC pin package, and a 2 line common mode choke. The choke has a maximum current rating of 1.5A and a DCR of 94mOhm (Typ). The operating temperature range of this choke is -40°C to 100°C. The RN102-1. The HTSUS of this choke is 8548.90.0100. The manufacturer of the RN102-1.5-02-1M6 is Schaffner EMC Inc. The RN102 is the family name of this choke, and its other part numbers are 817-2085, 816486.

You May Also Be Interested in

TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
EPCOS (TDK)
Lowest to $27.5514
Maglayers
Lowest to $0.1513
Murata Electronics North America
Need more? Email Us
TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
Pulse
CMC 470UH 700MA 2LN 800 OHM SMD / 470 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 700mA DCR 300mOhm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess