EN
  • EN
  • DE

UF1815SG-500Y5R0-01

Part No UF1815SG-500Y5R0-01
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current 5 A
DC Resistance (DCR) 25 mΩ
Depth 17 mm
Height 15.494 mm
Inductance 50 µH
Lead Free Lead Free
Length 18 mm
Max DC Current 5 A
Max Operating Temperature 120 °C
Min Operating Temperature -20 °C
Mount Through Hole
Number of Lines 2
Packaging Bulk
RoHS Compliant
Shielding Unshielded
Termination SMD/SMT
Test Frequency 1 kHz
Width 15.5 mm
Win Source Part Number 1229721-UF1815SG-500Y5R0-01
Categories Common Mode Chokes
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UF1815SG-500Y5R0-01 CAD Model

Description

The TDK Corporation has manufactured this common mode choke with a medium popularity in the market.

  • Packaging: Bulk
  • Termination: SMD/SMT
  • Inductance: 50 μH
  • Current Rating: 5 A
  • DC Resistance (DCR): 25 mΩ
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Operating Temperature: -20°C to 120°C

You May Also Be Interested in

Wurth Electronics Inc
CMC 33MH 300MA 2LN TH / 33 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2Ohm (Typ)
Need more? Email Us
TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 300mA DCR 880mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 2MH 13.3A 2LN TH
Need more? Email Us
Wurth Electronics Inc
CMC 17MH 4A 2LN TH
Need more? Email Us
Pulse
CMC 10A 2LN 1.6K OHM SMD
Lowest to $3.9959
Pulse
CMC / Line Common Mode Choke DCR
Lowest to $136.8236
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess