EN
  • EN
  • DE

RN112-0.8-02

Part No RN112-0.8-02
Manufacturer Schaffner EMC Inc.
Catalog Common Mode Chokes
Description CMC 10MH 800MA 2LN TH / Current-compensated Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Schaffner EMC Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Filter Type Power Line
Number of Lines 2
Inductance at Frequency 10mH at 10kHz
Current Rating (Maximum) 800mA (Typ)
DC Resistance (DCR) (Maximum) 370mOhm (Typ)
Voltage Rating - AC 250V
Temperature Range - Operating -40°C ~ 125°C
Approvals UR, VDE
Mounting Style Through Hole
Dimension 0.697" L x 0.673" W (17.70mm x 17.10mm)
Height (Maximum) 0.508" (12.90mm)
Manufacturer Package Horizontal, 4 PC Pin
Manufacturer Pack Quantity 25
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807158-RN112-0.8-02
Ultra Librarian 3D Model Ultra Librarian RN112-0.8-02 CAD Model

Description

The Schaffner EMC Inc. RN112-0.8-02 is a power line filter with 2 lines and a voltage rating of 250V AC.

  • Mounting Style: Through-Hole
  • Approvals: UR, VDE
  • Obsolete: Yes (End Of Life)
  • Temperature Range: -40°C to 125°C
  • Dimension: 0.697" L x 0.673" W (17.70mm x 17.10mm)
  • Height: 0.508" (12.90mm)
  • Current Rating: 800mA (Typ)
  • DC Resistance (DCR): 370mOhm (Typ)
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 25
  • MSL Level: Not Applicable
  • Inductance @ Frequency: 10mH @ 10kHz

You May Also Be Interested in

Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
Texas Instruments
Need more? Email Us
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8615
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Maglayers
Lowest to $0.1513

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess