EN
  • EN
  • DE

9001KS11FBH13

Part No 9001KS11FBH13
Manufacturer Schneider Electric
Catalog Selector Switches
Description SWITCH SELECTOR 2POS SPDT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Standard
Circuit SPDT
Number of Positions 2
Switch Function On-On
Illumination Non-Illuminated
Mounting Type Panel Mount
Termination Style Screw Terminal
Panel Cutout Dimensions Circular - 30.00mm Dia
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1554912-9001KS11FBH13
Ultra Librarian 3D Model Ultra Librarian 9001KS11FBH13 CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH SELECTOR
Need more? Email Us
Schurter Inc.
SWITCH SELECT 2P SER 6.3A 250V
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Schurter Inc.
SWITCH SELECT 2P SER 6.3A 250V
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess