EN
  • EN
  • DE

HMIGTO4310

Part No HMIGTO4310
Manufacturer Schneider Electric
Catalog Human Machine Interface (HMI)
Description 7.5 COLOR TOUCH PANEL VGA-TFT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Touchscreen
Size - Display 7.5"
Display Type Color
Case Color Blue
Temperature Range - Operating 0°C ~ 55°C
Ingress Protection IP65 - Dust Tight, Oil and Water Resistant; NEMA 4X
Voltage - Supply 24VDC
Features Memory Card Interface
For Use With/Related Products Multiple Manufacturer, Multiple Product
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565372-HMIGTO4310
Ultra Librarian 3D Model Ultra Librarian HMIGTO4310 CAD Model

Description

N

You May Also Be Interested in

Siemens
6AV21240JC010AX0 Siemens HMI Displays & Panel PCs SIMATIC TP900 WIN/CE COMFORT PANEL HMI datasheet, inventory, & pricing.
Need more? Email Us
Schneider Electric
5.7\
Need more? Email Us
Omron
HMI TOUCHSCREEN 12.1\
Need more? Email Us
Schneider Electric
STU 5IN7 FRONT MODULE
Need more? Email Us
Omron
HMI TOUCHSCREEN 5.7\
Need more? Email Us
Schneider Electric
ADVANCED TOUCHSCREEN PANEL, HARM
Need more? Email Us
Schneider Electric
12.1 COLOR TOUCH PANEL SVGA-TFT
Need more? Email Us
Omron
HMI OPERATOR PANEL 5.7\
Need more? Email Us
Omron
SYSMAC NA HMI, 7\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess